EN
  • EN
  • DE

PIC32MX130F064B-I/SS

Part No PIC32MX130F064B-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28SSOP / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC32MX130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC32MX130F064BISS
Standard Package 47
Win Source Part Number 975196-PIC32MX130F064B-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F064B-I/SS CAD Model

Description

Microchip Technology's PIC32MX130F064B-I/SS

The PIC32MX130F064B-I/SS is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications requiring a perfect blend of power efficiency and computing performance. This particular MCU is part of the PIC32MX family of microcontrollers that are known for their rich feature set and flexibility, making them ideal for a wide range of applications including industrial control, consumer electronics, medical devices, and IoT applications.

Key Features

  • CPU Core: The device is built around a powerful MIPS M4K Core, which operates at speeds up to 40 MHz, providing the computational horsepower needed for complex tasks.
  • Memory: It comes equipped with 64 KB of Flash memory and 16 KB of RAM, ensuring ample space for code and data storage.
  • Digital Communication: This MCU offers a variety of communication interfaces including I2C, SPI, and UART, allowing for easy integration with peripheral devices and systems.
  • GPIOs: The PIC32MX130F064B-I/SS features versatile General Purpose Input/Output pins for interfacing with other components in a system.
  • Analog Features: With its built-in 10-bit Analog-to-Digital Converters (ADCs), the microcontroller can process analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Timers and PWM: It includes multiple timers and up to 5 PWM outputs, perfect for precise timing operations and control applications.
  • Temperature Range: The device operates over the industrial temperature range, making it robust for harsh environments.
  • Package: Housed in a space-saving 28-pin SSOP package, it is suitable for compact designs where board space is at a premium.

Advanced Peripherals

The MCU boasts advanced peripherals such as the Charge Time Measurement Unit (CTMU) for capacitive touch applications, and a Parallel Master Port (PMP) for graphics interfaces or external memory access. Additionally, the PIC32MX130F064B-I/SS supports DMA channels, enhancing data transfer efficiency without burdening the CPU.

Development Support

Microchip offers comprehensive development tools for the PIC32MX130F064B-I/SS, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework to accelerate software development. With these tools, developers can take advantage of a streamlined development process from prototype to production.

The PIC32MX130F064B-I/SS is a versatile and reliable microcontroller that provides a cost-effective solution for designers looking to optimize their embedded systems with a balance of speed, power consumption, and peripheral integration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess