EN
  • EN
  • DE

PIC32MX120F032B-I/SS

Part No PIC32MX120F032B-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210156-PIC32MX120F032B-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F032B-I/SS CAD Model

Description

Microchip Technology's PIC32MX120F032B-I/SS Microcontroller

The PIC32MX120F032B-I/SS is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This MCU is part of the PIC32MX1XX/2XX series, which is known for its rich feature set and flexibility, making it ideal for a wide range of applications including industrial control, consumer electronics, medical devices, and IoT applications.

Key Features:

  • Core: The MCU is based on the MIPS32 M4K Core, which operates at up to 40 MHz and provides the horsepower for intensive computational tasks and real-time processing.
  • Memory: It comes with 32 KB of flash memory for program storage and 8 KB of RAM for data, which is ample for many embedded applications.
  • Digital Communication: This device includes a variety of communication modules, such as I2C, SPI, and UART, allowing for easy integration with peripherals and other microcontrollers.
  • Timers and PWM: Multiple 16-bit timers, input capture, and output compare functions, along with PWM capabilities, make it suitable for complex timing operations and motor control applications.
  • ADC: The integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels allows the MCU to interface with analog sensors and devices.
  • Interface: The PIC32MX120F032B-I/SS comes in an SSOP package and interfaces with other components via a Serial Peripheral Interface (SPI).
  • Temperature Range: It operates within the industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Power Management: It features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power transitions.

Applications:

The versatility of the PIC32MX120F032B-I/SS MCU makes it suitable for a multitude of applications, such as:

  • Industrial automation and control systems
  • Smart home devices and consumer electronics
  • Automotive electronics and telematics
  • Medical devices and healthcare equipment
  • Portable and wearable technology

With its robust set of features and Microchip's reputation for quality, the PIC32MX120F032B-I/SS is a reliable choice for designers looking to balance performance with cost-effectiveness in their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3445 $53.4450
23+ $4.3853 $100.8619
36+ $4.2482 $152.9352
49+ $4.1112 $201.4488
63+ $3.9742 $250.3746
85+ $3.5630 $302.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess