EN
  • EN
  • DE

PIC32MX110F016B-I/SP

Part No PIC32MX110F016B-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28SPDIP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC32MX110
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX110F016BISP
Standard Package 15
Win Source Part Number 1322859-PIC32MX110F016B-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC32MX110F016B-I/SP CAD Model

Description

Product Overview: PIC32MX110F016B-I/SP

The PIC32MX110F016B-I/SP from Microchip Technology is a high-performance 32-bit microcontroller (MCU) that is part of the PIC32MX1XX/2XX series. This MCU is designed for embedded applications that require efficient processing, a flexible peripheral set, and low power consumption. The PIC32MX110F016B-I/SP operates at a maximum frequency of 40 MHz and is equipped with a MIPS M4K core, making it suitable for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

This microcontroller features 16KB of flash memory and 4KB of RAM, providing ample space for application code and data storage. Additionally, it supports a variety of communication protocols, such as I²C, SPI, and UART, which enable it to interface with other devices and sensors. The PIC32MX110F016B-I/SP also includes a 10-bit analog-to-digital converter (ADC) with up to nine input channels, allowing it to process analog signals from various sources.

The device comes in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, making it convenient for prototyping and production in through-hole PCB designs. It operates over an industrial temperature range of -40°C to +85°C and includes several power-saving modes to reduce energy consumption in battery-powered applications.

Key Features:

  • 32-bit MIPS M4K Core
  • 40 MHz maximum operating frequency
  • 16KB of flash memory
  • 4KB of RAM
  • I²C, SPI, and UART communication interfaces
  • 10-bit ADC with up to 9 channels
  • 28-pin SPDIP package
  • Industrial temperature range (-40°C to +85°C)
  • Low-power management features

The PIC32MX110F016B-I/SP is a robust MCU choice for developers seeking a balance between performance and power efficiency, with a rich set of peripherals to cater to a broad spectrum of embedded system requirements. Microchip Technology provides comprehensive development tools and software support to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess