EN
  • EN
  • DE

86552096LF

Part No 86552096LF
Manufacturer Amphenol
Catalog D - Sub, D - Shaped Connectors - Accessories
Description DSUB MALE LEVER LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr Amphenol
Package Bulk
Product Status Active
Accessory Type Lever Lock
Number of Positions 9, 15, 25, 37
Base Product Number 865520
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 761732-86552096LF
Ultra Librarian 3D Model Ultra Librarian 86552096LF CAD Model

Description

The Amphenol 761732-86552096LF is a D-sub connector accessory from Amphenol.

  • Accessory Type: Lever lock
  • Connector Compatibility: D-sub, D-shaped (9, 15, 25, and 37 positions)
  • Packaging: Bulk (100 pieces)
  • Product Status: Active

You May Also Be Interested in

HARTING
D SUB IP 67_ 9 POLE FRONT SEAL
Need more? Email Us
HARTING
DSUB DUPC CAP FE 37P BLACK
Need more? Email Us
NorComp Inc.
QUICK LOCK .039-.051\
Need more? Email Us
HARTING
D SUB FE 25 POLE METALLIZED PLAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Phoenix Contact
DSUB CAP NUT W/SEAL
Need more? Email Us
HARTING
D SUB IP 67 SHIELDED CAP_FE_9P_M
Need more? Email Us
HARTING
D SUB IP 67_15 POLE FRONT SEAL
Need more? Email Us
HARTING
D SUB FE 25 POLE ANTIS. PLASTIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9921 $51.8973
31+ $3.2756 $101.5436
48+ $3.1732 $152.3136
66+ $3.0709 $202.6794
85+ $2.9685 $252.3225
113+ $2.6614 $300.7382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess