EN
  • EN
  • DE

PIC32MX110F016B-I/ML

Part No PIC32MX110F016B-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1089173-PIC32MX110F016B-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX110F016B-I/ML CAD Model

Description

Microchip Technology PIC32MX110F016B-I/ML Microcontroller

The PIC32MX110F016B-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require a compact footprint without compromising on power and capabilities. This microcontroller is part of the PIC32MX1XX/2XX series, known for their rich feature set and cost-effectiveness, making them ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The microcontroller is built around the powerful MIPS M4K Core, which operates at a maximum frequency of 40 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory: It is equipped with 16 KB of RAM and 64 KB of flash memory, ensuring ample space for code storage and efficient data management.
  • Digital I/O: The device includes 21 general-purpose I/O pins, allowing for flexible interfacing with external components and peripherals.
  • Analog Features: It features a 10-bit Analog-to-Digital Converter (ADC) with up to 9 input channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Communication Peripherals: A variety of communication interfaces are available, including I2C, SPI, and UART, facilitating easy data exchange with other devices in a system.
  • Operating Voltage: The microcontroller operates within a range of 2.3V to 3.6V, making it suitable for low-power and battery-operated applications.
  • Package: It comes in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation in harsh environments.

Applications:

The PIC32MX110F016B-I/ML is versatile enough to be used in a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Medical devices

With its balanced blend of performance, memory, and I/O capabilities, the PIC32MX110F016B-I/ML microcontroller is an excellent choice for designers looking to optimize their system designs while maintaining a low cost and small footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3446 $51.4122
17+ $6.0264 $102.4488
26+ $5.8380 $151.7880
36+ $5.6497 $203.3892
46+ $5.4614 $251.2244
62+ $4.8964 $303.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess