EN
  • EN
  • DE

PIC32MM0064GPM064-I/PT

Part No PIC32MM0064GPM064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MM
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 20x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MM0064GPM064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930624-PIC32MM0064GPM064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MM0064GPM064-I/PT CAD Model

Description

Microchip Technology PIC32MM0064GPM064-I/PT Microcontroller

The PIC32MM0064GPM064-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, robust operation, and connectivity features. This versatile MCU is part of the PIC32MM family, which is renowned for its low-power consumption and small form factor, making it an ideal choice for portable and battery-powered applications.

Key Features

  • Core: The MCU is built around a 32-bit MIPS microAptiv™ UC core that operates at up to 25 MHz, providing a balanced blend of performance and power efficiency.
  • Memory: It comes equipped with 64 KB of Flash memory and 16 KB of SRAM, offering ample space for application code and data storage.
  • Packages: The device is available in a 64-pin TQFP package, ensuring a compact footprint for space-constrained designs.
  • I/O Pins: The MCU offers up to 53 programmable input/output pins, providing flexibility for interfacing with various peripherals and external devices.
  • Connectivity: It supports I²C, SPI, and UART serial communication interfaces, enabling easy integration with other components and systems.
  • Timers and PWM: Multiple timer/counters with PWM support are available, which are essential for tasks requiring precise timing and control, such as motor control applications.
  • Analog Features: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 13 channels, the MCU can handle complex analog sensing requirements.
  • Low Power: Designed for low-power applications, the PIC32MM0064GPM064-I/PT features multiple power-saving modes, including Idle and Sleep modes, to extend battery life.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under challenging environmental conditions.

Applications

The PIC32MM0064GPM064-I/PT is suitable for a diverse array of applications, such as:

  • Portable medical devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Smart sensors and instrumentation
  • Battery-operated devices

With its robust feature set, the PIC32MM0064GPM064-I/PT microcontroller from Microchip Technology is an excellent choice for designers looking to develop sophisticated yet power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7990 $62.3870
30+ $3.9374 $118.1220
46+ $3.8150 $175.4900
63+ $3.6914 $232.5582
81+ $3.5690 $289.0890
109+ $3.1994 $348.7346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess