EN
  • EN
  • DE

PIC32MK1024GPD064-I/PT

Part No PIC32MK1024GPD064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP / MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 48
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 26x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MK1024GPD064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 996303-PIC32MK1024GPD064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK1024GPD064-I/PT CAD Model

Description

Microchip Technology's PIC32MK1024GPD064-I/PT Microcontroller

The PIC32MK1024GPD064-I/PT is a high-performance microcontroller designed by Microchip Technology, tailored for demanding applications that require robust operation, efficient data processing, and versatile connectivity options. This microcontroller is part of the PIC32MK family, which is known for its integration of advanced peripherals and interfaces, making it an ideal choice for industrial control, motor control, automotive applications, and Internet of Things (IoT) devices.

Key Features:

  • High-Performance CPU: At its core, the PIC32MK1024GPD064-I/PT features a 32-bit MIPS M4K processor, capable of speeds up to 120 MHz. This ensures swift execution of complex algorithms and real-time processing capabilities that are essential for high-end applications.
  • Generous Memory: With 1024 KB of Flash memory and 256 KB of RAM, this microcontroller offers ample space for application code and data storage, reducing the need for external memory components.
  • Advanced Peripherals: The device includes a rich set of peripherals, such as multiple CAN, I2C, SPI, and UART interfaces for communication, as well as ADCs, DACs, and PWM channels for precise control of analog and digital signals.
  • Digital Signal Processing: The inclusion of a DSP engine enhances the microcontroller's ability to handle complex mathematical computations, making it suitable for audio processing, sensor fusion, and control algorithms.
  • Robust Connectivity: With dedicated USB modules and Ethernet connectivity support, the PIC32MK1024GPD064-I/PT is well-equipped to handle modern communication requirements for both wired and wireless applications.
  • Extended Temperature Range: This microcontroller operates reliably over an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environments.
  • Packaging: The device is available in a 64-pin TQFP package, providing a compact footprint while still offering sufficient I/O options for complex circuit designs.

Applications:

With its powerful processing capabilities and extensive peripheral set, the PIC32MK1024GPD064-I/PT is well-suited for a variety of applications, including:

  • Advanced Motor Control Systems
  • Automotive Electronics
  • Industrial Automation and Process Control
  • Smart Sensors and IoT Devices
  • Medical Devices
  • Embedded Audio and Voice Recognition Systems

The PIC32MK1024GPD064-I/PT microcontroller from Microchip Technology represents a blend of performance, integration, and flexibility, making it a top choice for engineers and developers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0383 $69.1149
6+ $18.9033 $113.4198
9+ $18.3125 $164.8125
12+ $17.7218 $212.6616
15+ $17.1311 $256.9665
20+ $15.3589 $307.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess