Microchip Technology PIC32MK0512GPG064-I/PT
The PIC32MK0512GPG064-I/PT is a high-performance microcontroller (MCU) from Microchip Technology's PIC32MK family, designed to cater to the demanding needs of motor control applications and general-purpose applications that require high-speed operation and advanced analog features. This 32-bit MCU is based on the MIPS M4K Core architecture and operates at a maximum frequency of 120 MHz, offering a perfect blend of power and efficiency for a wide variety of tasks.
Key Features:
- Core: MIPS32 M4K Core running at up to 120 MHz.
- Memory: Equipped with 512 KB of Flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
- Digital Peripherals: Includes a rich set of peripherals such as multiple timers, counters, and communication interfaces like UART, SPI, I2C, and CAN for versatile connectivity options.
- Analog Features: Features advanced analog capabilities including ADCs, DACs, and comparators, making it an ideal choice for applications requiring precise analog signal processing.
- PWM Modules: Comes with high-resolution PWM modules that are suitable for sophisticated motor control schemes.
- Package: Offered in a 64-pin TQFP package, which provides a compact footprint while allowing for sufficient I/O ports and peripheral connectivity.
- Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under varying environmental conditions.
- Low Power Consumption: Features several power-saving modes to reduce energy consumption for battery-powered or energy-sensitive applications.
Applications:
The PIC32MK0512GPG064-I/PT is versatile enough to be used in a wide array of applications, including but not limited to:
- Advanced motor control systems
- Industrial automation and control
- Internet of Things (IoT) devices
- Automotive applications
- Medical devices
- Embedded audio applications
With its robust feature set and high performance, the PIC32MK0512GPG064-I/PT from Microchip Technology is a powerful and flexible MCU solution for designers looking to push the boundaries of what's possible in their embedded systems.