EN
  • EN
  • DE

WM8716EDS

Part No WM8716EDS
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410925-WM8716EDS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8716EDS CAD Model

Description

The WM8716EDS is a high-performance stereo DAC (Digital-to-Analog Converter) designed by Cirrus Logic. It is well-regarded for its exceptional audio quality, low power consumption, and versatility in various audio applications. This DAC is a popular choice for high-fidelity audio systems, professional audio equipment, and portable audio devices, offering a compelling blend of performance and efficiency.

Applications:

  • High-end CD and DVD players
  • AV receivers
  • Sound cards for personal computers
  • Professional audio workstations
  • Portable media players
  • Digital mixing consoles
  • Studio monitoring systems

Features:

  • High SNR (Signal-to-Noise Ratio): Typically achieves SNR of 120dB, ensuring pristine audio reproduction with minimal noise.
  • Low THD+N (Total Harmonic Distortion + Noise): Boasts THD+N figures as low as -100dB, guaranteeing accurate and clean audio output.
  • Sampling Rate Support: Supports sampling rates up to 192kHz, accommodating high-resolution audio formats.
  • Oversampling Digital Filter: Includes an advanced oversampling digital filter to reduce aliasing and improve audio clarity.
  • Differential Analog Outputs: Features differential analog outputs for improved noise immunity and signal integrity.
  • Digital De-emphasis: Provides digital de-emphasis for playback of pre-emphasized CDs.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable applications.
  • Flexible Digital Interface: Supports various digital audio interfaces, including I2S, Left Justified, and Right Justified formats.

Benefits:

  • Superior Audio Quality: Delivers exceptionally clean and detailed audio reproduction due to its high SNR and low THD+N performance.
  • Versatile Application: Suitable for a wide range of audio applications, from consumer electronics to professional audio equipment.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall power consumption in stationary systems.
  • Enhanced Noise Immunity: Differential outputs minimize noise and interference, resulting in a cleaner audio signal.
  • High-Resolution Audio Support: Supports high sampling rates, enabling playback of high-resolution audio formats without compromising quality.
  • Simplified System Design: Flexible digital interface simplifies integration into various audio systems.

Additional Details:

The WM8716EDS typically operates from a single 5V analog supply and a 3.3V digital supply, although some configurations may vary. It is available in a compact surface-mount package, facilitating easy integration into circuit boards. The device's internal architecture includes a multi-bit delta-sigma modulator, which contributes to its high performance. Proper power supply decoupling and careful PCB layout are crucial to achieving the optimal performance specified in the datasheet.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess