EN
  • EN
  • DE

PIC32CM5164LS00100-I/PF

Part No PIC32CM5164LS00100-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 512K 100TQFP / ARM® Cortex®-M23 - Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M23
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32CM5164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356583-PIC32CM5164LS00100-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32CM5164LS00100-I/PF CAD Model

Description

Microchip Technology's PIC32CM5164LS00100-I/PF Microcontroller

Introducing the PIC32CM5164LS00100-I/PF, a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power consumption and robust processing capabilities. This microcontroller is part of the PIC32CM LS00 family, known for its low-power operation and versatile feature set, making it an ideal choice for embedded system designers.

The PIC32CM5164LS00100-I/PF is built around the powerful ARM® Cortex®-M0+ processor, which operates at speeds of up to 48 MHz. It comes with an impressive 64KB of Flash memory and 16KB of SRAM, providing ample space for application code and data storage. Additionally, the microcontroller includes a 2KB of Read-While-Write (RWW) Flash section, allowing for uninterrupted operation during firmware updates.

This device is equipped with a range of integrated peripherals that enhance its functionality. It features multiple communication interfaces, including I2C, SPI, and UART, which facilitate easy connectivity with other devices in a system. The inclusion of a 12-bit, 350ksps Analog-to-Digital Converter (ADC) allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.

For applications requiring accurate timing and control, the PIC32CM5164LS00100-I/PF provides multiple 16-bit timers, a 32-bit Real-Time Clock and Calendar (RTCC), and a variety of PWM channels. These features make it well-suited for industrial control systems, home automation, and other time-sensitive applications.

The microcontroller is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Its package type is TQFP, with a 64-pin configuration, offering a compact footprint for space-constrained applications. The 'I' in its part number indicates that it is specified for the industrial temperature range, and the 'PF' denotes the TQFP package type.

Microchip's commitment to quality and long-term availability makes the PIC32CM5164LS00100-I/PF a secure and future-proof choice for your embedded designs. Whether you're working on low-power IoT devices, consumer electronics, or sophisticated control systems, this microcontroller provides the reliability and performance necessary to drive innovation and efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7736 $61.4152
17+ $7.1989 $122.3813
25+ $6.9740 $174.3500
35+ $6.7491 $236.2185
45+ $6.5241 $293.5845
60+ $5.8492 $350.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess