Microchip Technology's PIC25LC040-I/SN EEPROM
The PIC25LC040-I/SN is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from the esteemed manufacturer, Microchip Technology. This compact integrated circuit is designed for a wide range of applications that require reliable non-volatile memory storage. With a storage capacity of 4 Kbits, it is an ideal choice for storing data that must be preserved during power-down events, such as device configuration parameters, calibration data, or user preferences.
One of the key features of the PIC25LC040-I/SN is its SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration into a variety of microcontroller-based systems. The device operates within a voltage range of 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems. This flexibility is particularly useful for designers looking to create products that are compatible with a broad range of power supplies.
The PIC25LC040-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used in the industry and known for its small footprint and ease of soldering onto printed circuit boards. This package type is suitable for space-constrained applications, allowing designers to make efficient use of the available board real estate.
Additional features of this EEPROM include a write-protect function, which prevents accidental data overwrites and ensures data integrity. The device also supports a wide temperature range from -40°C to +85°C, making it reliable for use in harsh environmental conditions.
Overall, the PIC25LC040-I/SN is a robust and reliable non-volatile memory solution that offers designers a mix of performance, low power consumption, and ease of use. Whether it's being used in consumer electronics, automotive systems, industrial control, or IoT devices, this EEPROM from Microchip Technology stands out as an excellent choice for data storage needs.