EN
  • EN
  • DE

TPIC2701N

Part No TPIC2701N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER DMOS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Drivers/Receivers 6/0
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 055394-TPIC2701N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC2701N CAD Model

Description

The TPIC2701N, from the renowned semiconductor manufacturer Texas Instruments, is a robust, high-performance integrated circuit designed to cater to a wide array of applications requiring power and data signal processing. This device is part of Texas Instruments' commitment to providing advanced solutions for industrial and consumer electronics.

Key Features

  • High-Voltage Output: The TPIC2701N is capable of handling high-voltage outputs, making it suitable for driving a variety of loads, including motors and other power-hungry components.
  • Power DMOS Transistor Arrays: Equipped with power DMOS transistor arrays, this device offers efficient power switching capabilities, which are essential for applications requiring high-speed and high-current handling.
  • Durable Design: With its robust build, the TPIC2701N is designed to withstand harsh conditions, ensuring reliable performance over a wide temperature range and in challenging environments.
  • Low Power Consumption: Despite its high-voltage capabilities, the device maintains low power consumption, making it an energy-efficient choice for power-sensitive applications.
  • Integrated Protection Features: The TPIC2701N includes various protection features such as thermal shutdown and overcurrent protection, safeguarding the device and connected components from potential damage.

Applications

The versatility of the TPIC2701N makes it an ideal choice for a diverse range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Motor Drive Circuits
  • Power Management Solutions
  • LED Lighting Systems

Technical Specifications

Some key technical specifications of the TPIC2701N include:

  • Supply Voltage (VCC): Specified range to ensure optimal operation.
  • Output Current: High continuous current per channel to drive large loads.
  • Input Logic Levels: Compatible with standard logic levels for easy interfacing with microcontrollers and other logic devices.
  • Package: Available in a standard package that is suitable for through-hole mounting, facilitating easy integration into a wide range of circuit designs.

Overall, the TPIC2701N is a testament to Texas Instruments' dedication to producing high-quality, reliable integrated circuits that meet the demanding needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess