EN
  • EN
  • DE

ATA6613C-PLQW

Part No ATA6613C-PLQW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TC)
Case / Package 48-QFN (7x7)
Win Source Part Number 1019962-ATA6613C-PLQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6613C-PLQW CAD Model

Description

Microchip Technology ATA6613C-PLQW

The ATA6613C-PLQW is a sophisticated LIN system basis chip (SBC) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is tailored for automotive and industrial applications where a LIN bus interface is required, and it integrates a voltage regulator and a watchdog in a single package, making it an ideal choice for space-constrained environments.

Key Features:

  • Integrated LIN Transceiver: Compliant with LIN 2.0, 2.1, and SAE J2602 standards, the ATA6613C-PLQW ensures reliable communication over the LIN bus, facilitating seamless data exchange between networked devices.
  • Voltage Regulator: The on-board 5V voltage regulator can supply up to 50mA of current, catering to the power requirements of the microcontroller and other peripherals in the system.
  • Watchdog Timer: With its built-in watchdog timer, the device assists in system recovery by monitoring the system for any software anomalies and initiating a system reset if necessary.
  • Low Power Modes: To support energy-efficient designs, the ATA6613C-PLQW offers various low-power modes, reducing power consumption when the device is in idle or sleep states.
  • Temperature Range: Operating within an extended temperature range, this SBC is suitable for harsh environments typically found in automotive applications.
  • Package: The device is offered in a QFN package, which is known for its small footprint and excellent thermal performance.

Applications:

The ATA6613C-PLQW is versatile and can be used in a range of applications, including but not limited to:

  • Body Control Modules
  • Door Control Units
  • Window Lift Systems
  • Sunroof Controls
  • Intelligent Sensors
  • Steering Wheel Interfaces

With its robust design and integrated features, the ATA6613C-PLQW from Microchip Technology represents a reliable and efficient solution for designers looking to implement a LIN bus system with minimal external components.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess