Microchip Technology's PIC24LC08BI/SN EEPROM
The PIC24LC08BI/SN is a high-quality, 8-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the renowned manufacturer, Microchip Technology. This integrated circuit is specifically designed for applications that require reliable data storage and retrieval, with the added benefit of non-volatility, meaning it retains stored data even after power is turned off.
This particular EEPROM model is organized as 1K x 8 bits (1024 bytes), which allows for a substantial amount of data to be stored in a compact form factor. It operates across a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications. The PIC24LC08BI/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easily integrated into a multitude of electronic assemblies.
One of the key features of the PIC24LC08BI/SN is its I²C (Inter-Integrated Circuit) serial interface, which facilitates simple and efficient communication with microcontrollers and other devices on a common bus. This allows for seamless data transfer and a reduction in the number of pins required for connecting devices, saving space and complexity in circuit design.
The device supports a bidirectional data transfer protocol and has a built-in error detection scheme that ensures data integrity during communication. It also boasts a high endurance of one million erase/write cycles and a data retention period of more than 200 years, providing the reliability needed for long-term applications.
Applications for the PIC24LC08BI/SN are diverse and can include configuration settings storage, device identification, and small data logging tasks in consumer electronics, automotive, industrial control systems, and medical devices. Its robust design and ease of integration make it an excellent choice for designers and engineers looking to incorporate dependable data storage solutions into their projects.
Overall, the PIC24LC08BI/SN is a testament to Microchip Technology's commitment to providing high-quality, reliable memory solutions for the electronics industry.