EN
  • EN
  • DE
  • IT

MAX8059625

Part No MAX8059625
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706553-MAX8059625
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8059625 CAD Model

Description

Maxim Integrated Product: MAX8059625 Overview

The MAX8059625 from Maxim Integrated is a high-performance, precision integrated circuit designed to cater to a broad range of applications that require reliable voltage monitoring and power supply control. This versatile chip is an essential component for systems where stable and secure operation is paramount, such as in communication infrastructure, computing, automotive, and industrial equipment.

Key Features

  • Accuracy: The MAX8059625 offers precise voltage monitoring, ensuring that the connected systems operate within their specified voltage ranges, thus enhancing overall system reliability.
  • Flexibility: With its programmable voltage threshold options, the device can be tailored to meet the specific needs of various applications, providing designers with a flexible solution for voltage detection and power management tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX8059625 consumes minimal power, making it suitable for battery-powered devices where power conservation is crucial.
  • Robust Protection: The chip includes features that protect against overvoltage, undervoltage, and other anomalous conditions, thereby safeguarding the system components from potential damage.

Applications

  • Telecommunication Systems
  • Data Centers and Servers
  • Automotive Control Units
  • Industrial Automation
  • Portable and Battery-Powered Devices

Technical Specifications

The MAX8059625 operates over a wide temperature range, making it suitable for environments that experience temperature fluctuations. It integrates seamlessly with microcontrollers and other digital systems, providing a reliable interface for monitoring and control functions.

Maxim Integrated's commitment to quality ensures that the MAX8059625 meets stringent industry standards, offering not only superior performance but also longevity and dependability. For engineers and designers looking for a voltage monitoring solution that delivers both precision and versatility, the MAX8059625 is an excellent choice.

For more detailed technical information, datasheets, and support documentation, visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess