EN
  • EN
  • DE

PIC24HJ64GP210A-I/PT

Part No PIC24HJ64GP210A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24HJ64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889812-PIC24HJ64GP210A-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP210A-I/PT CAD Model

Description

Microchip Technology PIC24HJ64GP210A-I/PT Microcontroller

The Microchip Technology PIC24HJ64GP210A-I/PT is a high-performance, 16-bit microcontroller packed with a range of features that make it ideal for a variety of embedded applications. This microcontroller is part of the PIC24H family, renowned for its excellent computational performance and low power consumption, making it a popular choice for engineers and designers.

Key Features:

  • Core: The device utilizes a 16-bit modified Harvard architecture with an up to 40 MIPS performance at 3.3V, allowing for sophisticated signal processing and control tasks.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • Digital I/O: The microcontroller includes extensive digital communication peripherals, including UART, SPI, and I2C modules for versatile connectivity options.
  • Timers: Multiple 16-bit timers, along with a 16-bit Real-Time Clock/Calendar timer, support complex timing operations and scheduling tasks.
  • ADC: It features a 10-bit Analog-to-Digital Converter with up to 16 channels, enabling the microcontroller to interface with analog sensors and devices.
  • PWM: Enhanced Capture/Compare/PWM (ECCP) modules allow for advanced motor control and other PWM applications.
  • Package: The microcontroller is available in a 64-TQFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Power Management: The PIC24HJ64GP210A-I/PT supports multiple power management modes, including Idle and Sleep modes, to optimize power consumption for battery-powered or energy-sensitive designs.

This microcontroller is an excellent choice for applications requiring a combination of processing power, peripheral integration, and power efficiency. Applications include industrial control systems, automotive electronics, robotics, and communication systems. With its robust set of features and capabilities, the PIC24HJ64GP210A-I/PT from Microchip Technology provides a flexible platform for developing complex and reliable embedded systems.

Microchip provides comprehensive development tools and software support for the PIC24H series, simplifying the design process and reducing time to market for engineers working on cutting-edge projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1574 $57.4722
7+ $15.7189 $110.0323
10+ $15.2277 $152.2770
14+ $14.7365 $206.3110
18+ $14.2452 $256.4136
24+ $12.7716 $306.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess