EN
  • EN
  • DE

PIC24HJ128GP204-I/PT

Part No PIC24HJ128GP204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / MCU 16-bit PIC RISC 128KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792260-PIC24HJ128GP204-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ128GP204
Introduction Date March 27, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP204-I/PT CAD Model

Description

Microchip Technology's PIC24HJ128GP204-I/PT Microcontroller

The PIC24HJ128GP204-I/PT is a high-performance 16-bit microcontroller crafted by the renowned Microchip Technology. This powerful MCU is designed to cater to a wide range of applications that demand low power consumption, advanced communication protocols, and high computational speed. Its robust architecture and versatile features make it an ideal choice for embedded systems in industrial control, automotive, medical devices, and IoT applications.

Key Features:

  • Core: 16-bit modified Harvard architecture with a maximum speed of 40 MIPS, providing efficient processing capabilities for complex algorithms and control tasks.
  • Memory: Equipped with 128 KB of Flash memory and 8 KB of RAM, this MCU offers ample space for program storage and efficient data management.
  • Timers and PWM: Comes with multiple 16-bit timers, input capture, output compare, and PWM modules, which are essential for precise timing operations and motor control.
  • Analog Features: Features 10-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, providing accurate analog signal measurements for sensors and other inputs.
  • Communication Interfaces: Includes a variety of communication peripherals such as UART, SPI, and I2C modules, enabling easy integration with other devices and systems.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Package: Available in a 64-pin TQFP package, which is suitable for space-constrained applications.

Advanced Peripherals:

The PIC24HJ128GP204-I/PT also boasts advanced control peripherals, including a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, and a Real-Time Clock and Calendar (RTCC) for time-sensitive applications.

Power Management:

Microchip's focus on power efficiency is evident in this MCU's multiple power-saving modes, which reduce power consumption during idle periods, contributing to the extended battery life of portable devices.

Development Support:

Developers can take advantage of Microchip's comprehensive suite of development tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC16 compiler. Additionally, a range of development boards and debugging tools are available to streamline the prototyping process.

Conclusion:

The PIC24HJ128GP204-I/PT microcontroller from Microchip Technology encapsulates a blend of performance, versatility, and efficiency, making it a top-tier choice for designers seeking a reliable and capable MCU for their next project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1762 $55.8810
11+ $9.1702 $100.8722
17+ $8.8836 $151.0212
24+ $8.5971 $206.3304
31+ $8.3105 $257.6255
41+ $7.4508 $305.4828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess