EN
  • EN
  • DE

PIC24FV32KA302-I/SS

Part No PIC24FV32KA302-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / MCU 16-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792256-PIC24FV32KA302-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FV32KA302
Introduction Date March 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FV32KA302-I/SS CAD Model

Description

Microchip Technology's PIC24FV32KA302-I/SS Microcontroller

The PIC24FV32KA302-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient operation and versatility in a wide range of applications. Designed with a focus on low-power consumption and advanced features, this MCU is ideal for embedded systems that require a compact footprint without compromising on functionality.

Key Features:

  • Core: This microcontroller is built around a 16-bit PIC24F CPU that delivers a perfect blend of power and efficiency, making it suitable for demanding applications that require a 16-bit architecture.
  • Memory: It boasts 32KB of Flash memory for program storage, along with 2KB of RAM for data handling, ensuring ample space for complex applications and algorithms.
  • Speed: With a maximum speed of 32 MHz, the PIC24FV32KA302-I/SS provides swift processing capabilities, enabling quick response times and efficient handling of tasks.
  • I/O Ports: A generous number of input/output ports, including 21 with interrupt-on-change capabilities, allow for versatile connectivity and interaction with peripheral devices.
  • Timers and Communication Interfaces: The MCU comes equipped with multiple timers, and communication interfaces such as I2C™, SPI, and UART, providing essential tools for time-sensitive operations and seamless data exchange.
  • Analog Features: It also features a 10-bit, 13-channel Analog-to-Digital Converter (ADC) which is crucial for interfacing with analog sensors and converting their signals for digital processing.
  • Temperature Range: The device operates over an industrial temperature range, making it reliable in extreme conditions.

Package and Quality:

The PIC24FV32KA302-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package) which is known for its space-saving design. This package is suitable for PCBs where space is at a premium, without sacrificing performance or pin accessibility. Microchip Technology ensures high standards of quality and reliability, making this MCU a trusted choice for engineers and designers.

Applications:

With its robust feature set, the PIC24FV32KA302-I/SS is an excellent choice for applications in automotive, industrial control systems, consumer electronics, medical devices, and IoT (Internet of Things) devices. Its low-power consumption also makes it ideal for battery-operated and portable devices where power efficiency is critical.

Overall, the PIC24FV32KA302-I/SS from Microchip Technology is a powerful and versatile microcontroller that offers a balanced combination of performance, memory, and advanced features, all packed into a small and efficient package.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,201 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess