EN
  • EN
  • DE

PIC24FJ64GU205T-I/M4

Part No PIC24FJ64GU205T-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201731-PIC24FJ64GU205T-I/M4
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 16-Bit
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Package / Case 48-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GU205T-I/M4 CAD Model

Description

Microchip PIC24FJ64GU205T-I/M4 Microcontroller

The PIC24FJ64GU205T-I/M4 is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of the PIC24F family, which is well-known for its optimal balance between power efficiency and processing capabilities. It is particularly suitable for applications that require complex algorithms and processing, but cannot compromise on power consumption.

The PIC24FJ64GU205T-I/M4 features a 16-bit architecture that provides a robust platform for embedded systems. It operates at a maximum speed of 32 MHz, delivering the computational power needed for multitasking and real-time processing. With 64KB of Flash memory, this microcontroller offers ample space for application code and data storage. Additionally, it includes 8KB of RAM, allowing for efficient handling of variables and runtime operations.

This MCU is equipped with a variety of peripherals that enhance its versatility. It includes USB On-The-Go (OTG) capabilities, making it an ideal choice for portable devices that require USB connectivity. The device also supports serial communication with UART, SPI, and I2C modules, which are essential for interfacing with sensors, actuators, and other microcontrollers or computers.

The PIC24FJ64GU205T-I/M4 is designed with robustness in mind, featuring an industrial temperature range of -40°C to +85°C. This ensures reliable operation in harsh environments, making it suitable for industrial and automotive applications. Its 64-pin TQFP (Thin Quad Flat Package) allows for compact PCB design and is ideal for space-constrained applications.

Furthermore, Microchip Technology provides comprehensive development tools and software libraries to support the PIC24FJ64GU205T-I/M4. This includes the MPLAB® Integrated Development Environment (IDE) and the MPLAB Code Configurator, which streamline the development process from initial design to final deployment.

In summary, the PIC24FJ64GU205T-I/M4 MCU is an excellent choice for designers seeking a powerful yet power-efficient microcontroller with advanced USB connectivity, a rich set of peripherals, and a robust design suitable for a wide range of applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8188 $63.6580
80+ $1.4924 $119.3920
120+ $1.4458 $173.4960
170+ $1.3992 $237.8640
215+ $1.3525 $290.7875
290+ $1.2125 $351.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess