EN
  • EN
  • DE

PIC24FJ64GA310-I/PF

Part No PIC24FJ64GA310-I/PF
Manufacturer Microchip Technology
Catalog OEM Souring
Description MicroController
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466526-PIC24FJ64GA310-I/PF
Manufacturer Microchip Technology
Package Tray
Product Status Obsolete
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-TQFP (14x14)
Package / Case 100-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA310-I/PF CAD Model

Description

The PIC24FJ64GA310-I/PF by Microchip is a powerful microcontroller that caters to a broad spectrum of applications, ranging from consumer electronics to industrial automation systems. Built around a 16-bit architecture, this microcontroller combines high performance with low power consumption, making it suitable for battery-operated applications and energy-efficient designs. It incorporates 64KB of Flash memory for program storage and a rich set of peripherals, including communication interfaces, analog inputs, and digital I/Os, offering designers flexibility in system design. The PIC24FJ64GA310-I/PF is highly regarded for its ease of programming and development, supported by Microchip's comprehensive software tools, which simplify the process of application development and speed up time-to-market for new products.

You May Also Be Interested in

Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess