EN
  • EN
  • DE

SN74LVCE161284DL

Part No SN74LVCE161284DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC IEEE 19BIT 1284 TXRX 48-SSOP / IEEE STD 1284 Translation Transceiver IC 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVCE
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3V ~ 3.6V
Number of Bits 19
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVCE161284
Other Names 74LVCE161284DLG4,2156-SN74LVCE161284DL,74LVCE161284DLG4,TEXTISSN74LVCE161284DL
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256224-SN74LVCE161284DL
Ultra Librarian 3D Model Ultra Librarian SN74LVCE161284DL CAD Model

Description

The SN74LVCE161284DL from Texas Instruments is a high-performance, low-voltage CMOS device that serves as a 19-bit interface for bus-oriented applications. This device is designed to operate at a voltage range of 2.7V to 3.6V, which makes it suitable for interfacing with 3.3V logic levels. The SN74LVCE161284DL is part of the LVCE logic family, which is characterized by its low power consumption and high speed.

Key Features

  • Bus Hold on Data Inputs: The device includes a bus hold feature that eliminates the need for external pull-up or pull-down resistors, which simplifies board design and helps to reduce component count.
  • 3-State Outputs: The SN74LVCE161284DL features 3-state outputs, which allow for connection to a bus-oriented system without the risk of bus contention.
  • Flow-Through Architecture: Its flow-through pinout configuration allows for easy PCB routing for wide data paths and high-speed buses.
  • Low Static Power Consumption: The device is optimized for low static power consumption, yet maintains a high level of performance, which is essential for power-sensitive applications.
  • High Drive: It has high-drive outputs (-32 mA IOH, 64 mA IOL) that can drive transmission lines or other high-capacitive loads, making it versatile for various signal buffering needs.

Applications

The SN74LVCE161284DL is ideal for a wide range of applications, including:

  • Bus interface or signal buffering for microprocessor or microcontroller-based systems.
  • Data communication and telecommunication systems.
  • Signal splitting in high-speed data paths.
  • Level shifting in multi-voltage systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVCE161284DL is no exception and is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its robust construction and proven design, this device is built to provide long-term, reliable operation in a variety of conditions.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4306 $53.1672
28+ $3.6354 $101.7912
43+ $3.5218 $151.4374
59+ $3.4082 $201.0838
76+ $3.2946 $250.3896
102+ $2.9538 $301.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess