EN
  • EN
  • DE

PIC24FJ64GA202T-I/MM

Part No PIC24FJ64GA202T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name PIC24FJ64GA202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930576-PIC24FJ64GA202T-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA202T-I/MM CAD Model

Description

Microchip Technology's PIC24FJ64GA202T-I/MM

The PIC24FJ64GA202T-I/MM is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications that demand low power consumption and significant processing capabilities. This particular model is part of the PIC24F family, which is well-known for its robust instruction set, versatile peripherals, and operational efficiency.

The MCU comes in a compact 28-pin QFN package, making it suitable for space-constrained applications. With its 16-bit architecture, it provides a balanced combination of processing power and energy efficiency, featuring a maximum CPU speed of 32 MHz. The PIC24FJ64GA202T-I/MM is equipped with 64KB of flash memory and 8KB of RAM, which is ample space for complex applications and algorithms.

One of the standout features of this microcontroller is its flexibility in terms of connectivity. It includes various communication interfaces such as I2C, SPI, and UART, allowing for seamless integration with other components and peripherals in a system. Additionally, it supports USB 2.0 for full-speed operation, which is essential for modern embedded systems requiring fast data transfers.

For designers concerned with power optimization, the PIC24FJ64GA202T-I/MM offers multiple power-saving modes. These modes enable the reduction of power consumption during idle periods, which is critical for battery-powered or energy-harvesting applications. The device operates over an extended temperature range, from -40°C to +85°C, ensuring reliability in harsh environments.

Microchip Technology has also integrated an array of analog features into this MCU, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, which provides precise sensing and measurement capabilities. Furthermore, the MCU contains two comparators and a Charge Time Measurement Unit (CTMU) for touch sensing, making it an excellent choice for interactive applications.

In summary, the PIC24FJ64GA202T-I/MM from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a variety of applications, including industrial control systems, consumer electronics, automotive products, and much more. Its combination of power efficiency, processing power, and robust peripheral set makes it a reliable choice for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess