EN
  • EN
  • DE

PIC24FJ32GB002-I/SS

Part No PIC24FJ32GB002-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC24FJ32GB002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889781-PIC24FJ32GB002-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GB002-I/SS CAD Model

Description

Microchip Technology PIC24FJ32GB002-I/SS

The PIC24FJ32GB002-I/SS is a high-performance, low-power microcontroller designed by Microchip Technology. It is a part of the popular PIC24F family and is particularly well-suited for a wide range of applications in the industrial, automotive, and consumer electronics markets. This microcontroller is designed to deliver the perfect balance between power efficiency and processing capability.

At the heart of the PIC24FJ32GB002-I/SS is a 16-bit modified Harvard architecture processor. It boasts a maximum speed of 32 MHz, providing robust processing power for complex tasks. The device comes equipped with 32KB of Flash memory, which is ideal for storing application code, and 8KB of RAM for data storage, ensuring smooth and efficient operation.

One of the standout features of this microcontroller is its USB 2.0 On-The-Go (OTG) functionality, which allows for direct communication with other USB devices without the need for a host computer. This makes it an excellent choice for portable devices and embedded applications where USB connectivity is a must.

The PIC24FJ32GB002-I/SS operates at a voltage range of 2.0V to 3.6V, which enables it to function in power-sensitive applications. It also includes a variety of peripherals such as UART, SPI, and I2C modules, as well as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels. These features make it incredibly versatile for interfacing with various sensors, actuators, and communication modules.

For design flexibility, this microcontroller is available in an SSOP-28 (Shrink Small Outline Package) form factor, indicated by the "-I/SS" suffix in its part number. This compact package is suitable for space-constrained applications.

In summary, the PIC24FJ32GB002-I/SS from Microchip Technology is a powerful and flexible microcontroller that offers an excellent blend of performance, power consumption, and integrated features. Its USB OTG capability, ample memory, and comprehensive set of peripherals make it an ideal choice for developers looking to create advanced and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess