EN
  • EN
  • DE

PIC24FJ32GA004T-I/PT

Part No PIC24FJ32GA004T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 24F
Package Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC24FJ32GA004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FJ32GA004T-I/PTDKR, PIC24FJ32GA004T-I/PTTR, PIC24FJ32GA004T-I/PTCT
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889779-PIC24FJ32GA004T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA004T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ32GA004T-I/PT Microcontroller

The PIC24FJ32GA004T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability, versatility, and advanced features. Designed for engineers and developers requiring a robust control solution, this MCU is ideal for applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that provides an optimal balance between processing power and power consumption.
  • Memory: It comes with 32KB of Flash memory for program storage and 2KB of RAM for data, ensuring ample space for complex applications.
  • Speed: With a maximum CPU speed of 32 MHz, the PIC24FJ32GA004T-I/PT can efficiently handle multiple tasks and process data quickly.
  • I/O Ports: The microcontroller features a rich set of peripherals, including digital I/Os, analog inputs, and multiple communication interfaces such as UART, SPI, and I2C for versatile connectivity options.
  • Power Management: It supports multiple power-saving modes, which allow for reduced power consumption during idle periods, making it suitable for battery-powered or energy-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: The MCU is available in a 44-TQFP (Thin Quad Flat Pack) package, which is compact and ideal for space-constrained applications.

Applications:

The PIC24FJ32GA004T-I/PT is a versatile MCU that can be used in a wide range of applications. Its robust feature set makes it particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality and longevity means that this MCU is a reliable choice for long-term projects. With its advanced features and flexible options, the PIC24FJ32GA004T-I/PT is a powerful heart for any embedded system, providing the performance and efficiency needed to drive innovative applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3355 $50.6840
20+ $5.1984 $103.9680
30+ $5.0359 $151.0770
42+ $4.8735 $204.6870
54+ $4.7110 $254.3940
72+ $4.2237 $304.1064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,738 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess