EN
  • EN
  • DE

PIC24FJ256GB410-I/PT

Part No PIC24FJ256GB410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 24x10/12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ256GB410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889776-PIC24FJ256GB410-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB410-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GB410-I/PT Microcontroller

The PIC24FJ256GB410-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit microcontroller integrates powerful features within a compact package, ensuring both efficiency and versatility for designers and engineers.

Key Features

  • Core: The device is built on a modified Harvard architecture with a 16-bit CPU, allowing for a balanced approach between high performance and power efficiency. It operates at a maximum speed of 32 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It is equipped with 256 KB of Flash memory for program storage, complemented by 16 KB of RAM for data processing. This combination enables sophisticated applications with extensive code and data handling requirements.
  • Digital Communication: The MCU features a variety of communication peripherals including UART, SPI, and I2C modules, facilitating seamless data exchange with other digital systems and components.
  • Advanced Analog: With a 12-bit, 16-channel Analog-to-Digital Converter (ADC), the PIC24FJ256GB410-I/PT can interface with analog sensors and convert their readings into digital values for processing.
  • Timers and PWM: Multiple timers and up to 9 output-compare/PWM modules make it ideal for timing-related tasks and controlling actuators such as motors and LEDs.
  • USB Connectivity: It supports USB 2.0 Full Speed and OTG capabilities, allowing for easy integration with USB devices and host functionality.

Package and Temperature Range

The PIC24FJ256GB410-I/PT comes in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for extensive I/O and peripheral functions. The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Applications

This microcontroller is ideal for a variety of applications, including industrial control systems, automotive electronics, IoT devices, and consumer electronics. Its rich set of features and connectivity options make it a go-to choice for projects requiring a balance between performance and power consumption.

Overall, the PIC24FJ256GB410-I/PT from Microchip Technology is a robust and flexible MCU solution that can meet the demands of a broad spectrum of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4612 $62.3060
10+ $10.2246 $102.2460
16+ $9.9051 $158.4816
21+ $9.5856 $201.2976
27+ $9.2661 $250.1847
37+ $8.3075 $307.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess