EN
  • EN
  • DE

PIC24FJ256GA702T-I/SS

Part No PIC24FJ256GA702T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203633-PIC24FJ256GA702T-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT
Number of I/O 22
RAM Size 16K x 8
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA702T-I/SS CAD Model

Description

Microchip Technology's PIC24FJ256GA702T-I/SS Microcontroller

The PIC24FJ256GA702T-I/SS is a high-performance, 16-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F family, which is renowned for its low power consumption, advanced features, and versatile peripherals, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • High-Performance CPU: The PIC24FJ256GA702T-I/SS boasts a 16-bit modified Harvard architecture that can reach speeds of up to 16 MIPS, ensuring efficient handling of complex algorithms and processes.
  • Enhanced Memory: It comes with 256 KB of Flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Robust Peripheral Set: This microcontroller includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, as well as a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Flexible Clock Options: With multiple internal and external clock sources, the device supports a range of clocking schemes, allowing for precise timing and power-saving modes.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it features several power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption when the device is not in full operation.

Package and Quality:

The PIC24FJ256GA702T-I/SS is offered in a 28-lead SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Additionally, it meets the stringent quality standards of Microchip Technology, ensuring high reliability and performance consistency.

Applications:

This microcontroller is versatile and can be used in a variety of applications, such as industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) devices. Its rich set of features and low power consumption make it an excellent choice for designers looking to balance performance with energy efficiency.

Overall, the PIC24FJ256GA702T-I/SS microcontroller from Microchip Technology is a powerful and flexible solution that provides a perfect blend of performance, memory, and peripherals, all packed into a compact, power-efficient design.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess