EN
  • EN
  • DE

PIC24FJ256GA110T-I/PT

Part No PIC24FJ256GA110T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ256GA110
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200 pcs
Win Source Part Number 1383174-PIC24FJ256GA110T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA110T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA110T-I/PT Microcontroller

The PIC24FJ256GA110T-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This powerful MCU is part of Microchip's extensive PIC24F series, known for its optimized architecture and designed to cater to a wide range of embedded applications that require efficient power consumption and robust processing capabilities.

Key Features

  • Core: 16-bit PIC24F CPU, which operates at a maximum speed of 32 MHz, delivering the computational power needed for complex tasks.
  • Memory: Equipped with 256 KB of Flash program memory and 16 KB of RAM, this microcontroller offers ample space for program storage and smooth operation of applications.
  • Digital Communication: Includes multiple communication interfaces such as I2C, SPI, and UART, enabling seamless integration with peripheral devices and other microcontrollers.
  • Timers and PWM: Features a variety of timers, including 16-bit and 32-bit timers, along with advanced PWM outputs for precise control in applications like motor control and power conversion.
  • Analog Features: Comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing a reliable interface for analog sensors and inputs.
  • Temperature Range: Functional across an extended industrial temperature range from -40°C to +85°C, ensuring reliability and performance in harsh environments.
  • Packaging: Available in a 100-pin TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications while still offering sufficient I/O ports and functionality.

Applications

The PIC24FJ256GA110T-I/PT is an ideal choice for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) devices. Its robust feature set and adaptability make it a go-to solution for developers looking to create sophisticated, yet power-conscious, embedded systems.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC24FJ256GA110T-I/PT is backed by Microchip's extensive documentation, development tools, and software libraries, which simplifies the development process and accelerates time to market for engineers and developers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5946 $63.5676
14+ $8.6930 $121.7020
21+ $8.4213 $176.8473
29+ $8.1497 $236.3413
37+ $7.8780 $291.4860
50+ $7.0631 $353.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,261 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess