EN
  • EN
  • DE

PIC24FJ256GA108-I/PT

Part No PIC24FJ256GA108-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 69
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 037958-PIC24FJ256GA108-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA108-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA108-I/PT Microcontroller

The PIC24FJ256GA108-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, advanced peripherals, and robust connectivity options. This 16-bit MCU is part of the PIC24F family, well-known for its versatility and reliability in embedded systems.

Key Features:

  • Core: The microcontroller features a modified Harvard architecture with a 16-bit CPU, providing a perfect balance between processing power and power consumption. It operates at a maximum speed of 32 MHz, delivering the computational performance needed for complex tasks without compromising efficiency.
  • Memory: With 256 KB of Flash memory and 16 KB of RAM, the PIC24FJ256GA108-I/PT offers ample space for application code and data storage, ensuring smooth operation even in data-intensive scenarios.
  • Advanced Peripherals: The device includes a variety of peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, Charge Time Measurement Unit (CTMU) for capacitive touch sensing, and multiple communication interfaces including I2C, SPI, and UART for versatile connectivity.
  • Timers and PWM: It also features multiple 16-bit timers, and up to nine output compare/PWM modules, making it ideal for precise timing operations and motor control applications.
  • Power Management: The MCU supports multiple power-saving modes, such as Idle and Sleep, allowing developers to optimize power usage according to the application's needs.
  • Package: The PIC24FJ256GA108-I/PT comes in a 64-pin TQFP package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.
  • Temperature Range: This robust microcontroller operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Whether you are developing industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC24FJ256GA108-I/PT offers the right mix of performance, power efficiency, and peripheral integration to meet the demands of your innovative projects.

With Microchip's commitment to long-term availability and support, the PIC24FJ256GA108-I/PT is a trustworthy choice for designers looking to create products with a long lifecycle.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5088 $52.5440
12+ $8.6226 $103.4712
18+ $8.3531 $150.3558
25+ $8.0837 $202.0925
32+ $7.8142 $250.0544
43+ $7.0059 $301.2537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess