EN
  • EN
  • DE

PIC24FJ128GB210-I/PT

Part No PIC24FJ128GB210-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ128GB210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930559-PIC24FJ128GB210-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GB210-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GB210-I/PT Microcontroller

The PIC24FJ128GB210-I/PT is a high-performance, 16-bit microcontroller designed by Microchip Technology, integrating a wealth of features suitable for a wide range of applications. This microcontroller is part of the PIC24F family, known for its low power consumption, versatile peripherals, and efficient operation, making it an ideal choice for embedded systems that require a balance between power and performance.

Key Features:

  • High-Performance CPU: The device features a 16-bit modified Harvard architecture CPU, capable of speeds up to 32 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Generous Memory: With 128 KB of Flash memory and 8 KB of RAM, the PIC24FJ128GB210-I/PT offers ample space for application code and data storage, facilitating sophisticated program execution without the need for frequent external memory access.
  • USB Connectivity: The inclusion of a Full-Speed USB 2.0 OTG controller with integrated PHY allows for versatile USB connectivity options, making it straightforward to implement USB communication in embedded designs.
  • Advanced Peripherals: A comprehensive set of peripherals, including UART, SPI, I2C modules, and a 16-bit timer, enhances the microcontroller's interfacing capabilities with external devices and sensors.
  • Robust Analog Features: The device boasts a 10-bit, 16-channel Analog-to-Digital Converter (ADC), ensuring precise analog signal measurement, alongside two comparators and a Charge Time Measurement Unit (CTMU) for added functionality.
  • Flexible Power Management: Multiple power management modes, such as Idle and Sleep, allow for optimized power consumption, extending battery life in portable applications.

Package and Temperature Range:

The PIC24FJ128GB210-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under challenging environmental conditions.

Applications:

This microcontroller is well-suited for a variety of applications, including industrial control systems, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its rich feature set and adaptability make it a preferred choice for designers looking to create sophisticated, yet power-efficient, embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6397 $55.9191
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess