EN
  • EN
  • DE

PIC24FJ128GA010T-I/PT

Part No PIC24FJ128GA010T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ128GA010
Standard Package 1,200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655676-PIC24FJ128GA010T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA010T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA010T-I/PT Microcontroller

The PIC24FJ128GA010T-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This microcontroller is part of the PIC24F series, well-known for its low-power operation and advanced features that enable sophisticated control and monitoring tasks.

Key Features:

  • High Processing Power: With its 16-bit architecture, the PIC24FJ128GA010T-I/PT provides efficient processing capabilities for complex algorithms and control systems, ensuring smooth operation and quick response times.
  • Large Memory Capacity: Equipped with 128KB of Flash memory and 8KB of RAM, this microcontroller offers ample space for application code and data storage, facilitating advanced features and updates without the need for external memory components.
  • Robust Peripheral Set: The device includes a variety of peripherals such as timers, input capture, output compare, PWM, I2C, SPI, and UART modules, making it highly versatile for interfacing with various sensors, actuators, and communication modules.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, the PIC24FJ128GA010T-I/PT is resilient and reliable in extreme environmental conditions, making it suitable for outdoor and industrial applications.
  • Flexible Power Management: The microcontroller features multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.

Package and Quality:

The PIC24FJ128GA010T-I/PT comes in a TQFP package with 100 pins, providing a compact footprint while still offering extensive connectivity options. This package is ideal for space-constrained applications requiring a high number of I/Os. Additionally, the microcontroller is characterized for operation over the industrial temperature range, ensuring performance and reliability in harsh conditions.

Applications:

With its robust feature set, the PIC24FJ128GA010T-I/PT is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Smart Home Devices
  • Internet of Things (IoT) Devices

Overall, the PIC24FJ128GA010T-I/PT microcontroller from Microchip Technology is a powerful and flexible solution for designers looking to create sophisticated electronic products with stringent power, space, and performance requirements.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess