EN
  • EN
  • DE

PIC24FJ1024GB610T-I/PT

Part No PIC24FJ1024GB610T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 100TQFP / PIC series Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 1MB (341.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ1024GB610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1160530-PIC24FJ1024GB610T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ1024GB610T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ1024GB610T-I/PT Microcontroller

The PIC24FJ1024GB610T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications requiring efficient power management, robust operation, and versatile connectivity. This 16-bit MCU is part of the PIC24F family, renowned for its optimized architecture that balances power consumption with processing capabilities.

Key Features:

  • CPU: The MCU is built around a modified Harvard architecture with a 16-bit CPU, ensuring a seamless balance between computational efficiency and control. It operates at a maximum speed of 32 MHz, delivering the processing power needed for complex algorithms and control systems.
  • Memory: It boasts an impressive 1024 KB of Flash memory for program storage and 32 KB of RAM for data, ensuring ample space for applications with extensive code and data storage requirements.
  • Digital Communication: This microcontroller includes several communication interfaces such as UART, SPI, and I2C, allowing for flexible and reliable data exchange with peripherals and other microcontrollers.
  • Advanced Analog Features: The device comes equipped with a 10-bit, 24-channel Analog-to-Digital Converter (ADC), which provides precise sensor signal acquisition, making it ideal for embedded systems requiring accurate analog input interpretation.
  • Timers and PWM: Multiple timers, including a 16-bit timer, and up to 9 output compare/PWM functions enable precise timing and control for a variety of applications, from motor control to event scheduling.
  • Robust Design: The PIC24FJ1024GB610T-I/PT operates within an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: It is provided in a 64-TQFP package, which is suitable for space-constrained applications while still offering sufficient I/O ports for comprehensive system integration.

Applications:

Suitable for a diverse set of applications, the PIC24FJ1024GB610T-I/PT excels in areas such as industrial control systems, automotive electronics, medical devices, and IoT endpoints. Its flexible feature set and robust operation make it an ideal choice for engineers and designers seeking a dependable MCU for their next project.

Overall, the PIC24FJ1024GB610T-I/PT from Microchip Technology represents a strategic blend of performance, memory, and functionality, making it a versatile and reliable choice for sophisticated embedded system designs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7305 $53.6525
12+ $8.8046 $105.6552
18+ $8.5294 $153.5292
25+ $8.2543 $206.3575
32+ $7.9791 $255.3312
42+ $7.1537 $300.4554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess