EN
  • EN
  • DE

PIC24F16KA101-I/MQ

Part No PIC24F16KA101-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 18
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (5x5)
Win Source Part Number 210141-PIC24F16KA101-I/MQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA101-I/MQ CAD Model

Description

Microchip Technology's PIC24F16KA101-I/MQ Microcontroller

The PIC24F16KA101-I/MQ is a high-performance, low-power microcontroller designed by Microchip Technology, tailored for a broad range of applications. This microcontroller is part of the popular PIC24F family and is well-suited for embedded systems requiring efficient power management and robust operation in various environments.

Key Features:

  • CPU: The device features a 16-bit modified Harvard architecture that allows for a seamless execution of instructions with a maximum speed of 32 MHz. It provides a perfect balance between processing power and power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Memory: It comes with 16 KB of flash memory and 1 KB of RAM, providing ample space for application code and data storage. The flash memory is also self-programmable, allowing for in-circuit updates.
  • I/O and Peripherals: The PIC24F16KA101-I/MQ is equipped with versatile peripherals, including timers, input capture, output compare, standard and enhanced Universal Asynchronous Receiver/Transmitter (UART), SPI, and I2C interfaces. These features enable the microcontroller to interface with a variety of sensors, actuators, and communication modules.
  • Power Management: With multiple power-saving modes such as Idle, Sleep, and Doze, the microcontroller ensures efficient use of power, which is crucial for extending battery life in portable devices.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing for precise analog signal measurement. This feature is essential for sensor interfacing and real-time data acquisition.
  • Temperature Range: The operational temperature range of -40°C to +85°C guarantees reliability across diverse environmental conditions.
  • Packaging: The microcontroller is offered in a 20-pin QFN package, which is ideal for space-constrained applications.

Applications:

The PIC24F16KA101-I/MQ is a versatile microcontroller that can be used in a multitude of applications including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) devices. Its robust feature set, combined with low power consumption, makes it an excellent choice for designers looking to optimize their systems for energy efficiency and performance.

With its integration capabilities and Microchip's reputation for reliability, the PIC24F16KA101-I/MQ is a microcontroller that delivers both innovation and dependability to your embedded design projects.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5632 $50.0688
22+ $4.5647 $100.4234
34+ $4.4221 $150.3514
47+ $4.2794 $201.1318
61+ $4.1368 $252.3448
81+ $3.7088 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess