EN
  • EN
  • DE

ADP667ANZ

Part No ADP667ANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description +5 V Fixed, Adjustable Low-Dropout Linear Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 16.5V
Output Voltage 1.3V (5V)
Output Voltage MAX 16V
Voltage Dropout (Maximum) 0.35V @ 200mA
Output Current 250mA
Operating Supply Current 35μA ~ 20mA
Control Features Enable, Low Battery Detection
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1141380-ADP667ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP667
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP667ANZ CAD Model

Description

Introducing the ADP667ANZ Voltage Regulator by Analog Devices Inc.

The ADP667ANZ is a high-performance voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to meet the stringent requirements of a wide array of electronic applications, offering both reliability and efficiency in voltage regulation.

Key Features:

  • Output Voltage: The ADP667ANZ provides a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • Low Dropout: It features a low dropout performance, which means it can maintain output voltage regulation with a minimal difference between the input and output voltages. This characteristic is crucial for battery-powered devices where maximizing the use of available power is essential.
  • High Accuracy: The device boasts a high level of accuracy in maintaining the output voltage, minimizing the risk of damage to connected components due to voltage fluctuations.
  • Package Type: The ADP667ANZ comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Operating Temperature Range: It is designed to operate within a broad temperature range, ensuring reliability across various environmental conditions.

Applications:

The ADP667ANZ is versatile in its applications, catering to industries that require precise voltage regulation. It is particularly well-suited for:

  • Portable and battery-powered electronics, where power efficiency is paramount.
  • Microprocessor and microcontroller systems, providing the clean and stable power necessary for accurate computations.
  • Communication devices, ensuring uninterrupted service and performance.
  • Data storage systems, where maintaining data integrity through stable power supply is critical.

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products, and the ADP667ANZ is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the company's high standards for performance and reliability. With the ADP667ANZ, designers and engineers can trust in a voltage regulator that performs consistently under varying conditions and extends the lifespan of their electronic products.

For detailed specifications, application notes, and further information, it is recommended to consult the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess