EN
  • EN
  • DE

PIC24EP64GP206-I/PT

Part No PIC24EP64GP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC24EP64GP206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889749-PIC24EP64GP206-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24EP64GP206-I/PT CAD Model

Description

The Microchip Technology PIC24EP64GP206-I/PT is an advanced 16-bit microcontroller (MCU) that integrates powerful features in a small package, making it ideal for a wide range of applications including industrial control systems, automotive electronics, and IoT devices. This high-performance MCU is based on Microchip's enhanced PIC architecture and is designed to deliver increased computational performance alongside more efficient power management.

Key Features

  • High-Performance CPU: The PIC24EP64GP206-I/PT features a 70 MIPS dsPIC core, capable of executing digital signal processing and control tasks efficiently.
  • Memory: It comes with 64KB of Flash memory and 8KB of RAM, providing ample space for complex applications and data buffering.
  • Robust Peripheral Set: The device includes a variety of peripherals such as timers, input capture, output compare, PWMs, UARTs, SPI, I2C modules, and analog-to-digital converters (ADCs), offering versatile interface options.
  • Advanced Analog Features: With its 12-bit ADCs, the MCU provides precise measurement capabilities, which are essential for sensor interfacing and real-time data acquisition.
  • Flexible Oscillator Options: The MCU supports multiple oscillator options, including an internal Fast RC (FRC) oscillator and an external crystal oscillator, allowing for a range of clock sources to fit specific application requirements.
  • Extended Temperature Range: This MCU operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The device is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications

The PIC24EP64GP206-I/PT is designed for applications that require a combination of high-speed digital signal processing, low-power consumption, and versatile interfacing options. It is commonly used in:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Communication systems
  • Medical devices
  • IoT devices

Support and Resources

Microchip Technology provides extensive support and resources for the PIC24EP64GP206-I/PT, including development tools, software libraries, and application notes to facilitate rapid development and deployment. Customers can also access Microchip's online technical support and community forums for additional assistance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1993 $64.3951
16+ $7.5482 $120.7712
24+ $7.3123 $175.4952
33+ $7.0764 $233.5212
43+ $6.8405 $294.1415
57+ $6.1328 $349.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess