EN
  • EN
  • DE

PIC24EP512GU814T-I/PH

Part No PIC24EP512GU814T-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203390-PIC24EP512GU814T-I/PH
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24EP
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GU814T-I/PH CAD Model

Description

Microchip PIC24EP512GU814T-I/PH Microcontroller

The PIC24EP512GU814T-I/PH is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, renowned for its reliable and innovative semiconductor products. This particular MCU is part of the PIC24EP family, which is designed to offer enhanced computational performance, increased memory, and advanced peripherals suitable for a wide range of applications.

Key Features

  • Core: The MCU features a 16-bit dsPIC core with 70 MIPS performance, enabling efficient handling of complex algorithms and control processes.
  • Memory: It boasts an ample 512 KB of flash memory and 48 KB of RAM, providing enough space for robust applications and data storage.
  • Timers and Communication: The device comes equipped with multiple timers and a variety of communication interfaces, including UART, SPI, I2C, and CAN, allowing for versatile connectivity options.
  • Advanced Peripherals: This MCU includes advanced control peripherals like PWMs, ADCs, and comparators, making it ideal for precision control tasks in applications such as motor control and power management.
  • Operating Voltage: It operates at a voltage range from 3.0V to 3.6V, which is typical for many digital circuits, ensuring compatibility with a range of sensors and actuators.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees reliable operation under harsh environmental conditions.
  • Packaging: The microcontroller is available in a 100-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Applications

The PIC24EP512GU814T-I/PH microcontroller is highly versatile and can be utilized in a variety of sectors, including industrial automation, automotive systems, consumer electronics, and communication systems. Its robust feature set also makes it an excellent choice for sophisticated control systems like advanced motor controls, power supplies, and Internet of Things (IoT) devices.

With its combination of performance, memory, and peripherals, the PIC24EP512GU814T-I/PH from Microchip Technology stands out as a powerful and flexible solution for designers looking to develop advanced electronic systems with stringent performance and reliability requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8851 $67.5404
9+ $13.8545 $124.6905
13+ $13.4216 $174.4808
18+ $12.9886 $233.7948
23+ $12.5557 $288.7811
31+ $11.2568 $348.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess