EN
  • EN
  • DE

PIC24EP256GP204-I/TL

Part No PIC24EP256GP204-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-VTLA (6x6)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFTLA Exposed Pad
Case / Package 44-VTLA (6x6)
Family Name PIC24EP256GP204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889738-PIC24EP256GP204-I/TL
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GP204-I/TL CAD Model

Description

Microchip Technology's PIC24EP256GP204-I/TL

The PIC24EP256GP204-I/TL is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This integrated circuit is a part of the expansive PIC24EP series, known for its exceptional efficiency and versatility in handling a wide array of embedded systems applications.

This particular model comes in a compact QFN (Quad Flat No-leads) package, indicated by the suffix '-I/TL', and is designed to operate over the industrial temperature range. It boasts an impressive 256 KB of flash memory, providing ample space for complex code and data storage. The device is also equipped with 16 KB of RAM, ensuring smooth and efficient processing capabilities for multitasking operations.

The microcontroller features a 70 MIPS (Million Instructions Per Second) enhanced CPU with a Digital Signal Processing (DSP) engine, making it an excellent choice for applications that require fast and reliable computational performance, such as motor control, advanced sensors, and audio processing. It also supports a variety of communication protocols including I²C, SPI, UART, and CAN, allowing for flexible and robust connectivity options within embedded systems.

The PIC24EP256GP204-I/TL is designed with power efficiency in mind, featuring multiple power-saving modes to reduce energy consumption when the device is idle or in low-power operation. This makes it particularly suitable for battery-operated devices where power management is critical.

Furthermore, the microcontroller includes a rich set of peripherals, such as a 12-bit Analog-to-Digital Converter (ADC) with up to 48 channels, providing precise analog signal measurement. It also has Charge Time Measurement Unit (CTMU) for touch sensing applications, Real-Time Clock and Calendar (RTCC), and several timers and PWM outputs for comprehensive timing and control tasks.

In summary, the PIC24EP256GP204-I/TL from Microchip Technology is a powerful and versatile microcontroller that is ideal for a wide range of applications. Its extensive memory, high-speed processing, and comprehensive peripheral set make it a top choice for designers looking to create advanced and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess