EN
  • EN
  • DE

PIC18LF8622-I/PT

Part No PIC18LF8622-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 70
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3936 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 061918-PIC18LF8622-I/PT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 119
Ultra Librarian 3D Model Ultra Librarian PIC18LF8622-I/PT CAD Model

Description

Microchip Technology PIC18LF8622-I/PT Product Overview

The PIC18LF8622-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a member of Microchip's extensive PIC18 family, known for its advanced features and capabilities that are suited for a wide range of applications across various industries.

Designed with a focus on versatility, the PIC18LF8622-I/PT operates at a voltage range of 2.0V to 5.5V, making it ideal for low-power applications. It is equipped with a 10-bit, 13-channel Analog-to-Digital Converter (ADC) which allows for precise analog signal measurement, crucial for sensor interfacing and real-time data acquisition.

The MCU features a substantial 64KB of Flash program memory, providing ample space for complex firmware and application code. Additionally, it comes with 3936 bytes of RAM and 1024 bytes of EEPROM, offering sufficient storage for data manipulation and retention across power cycles. This combination of memory options ensures that the PIC18LF8622-I/PT can handle demanding tasks and store essential data with ease.

One of the key advantages of the PIC18LF8622-I/PT is its enhanced instruction set, which supports up to 16 MIPS (Million Instructions Per Second) performance at 64MHz. This processing power enables the MCU to perform intensive computational tasks and manage multiple processes simultaneously without compromising on efficiency.

Connectivity is also a strong suit of this microcontroller, featuring a variety of serial communication modules such as SPI, I2C, and USART, which facilitate easy communication with other devices, sensors, and peripherals. These interfaces are crucial for building complex embedded systems that require robust communication channels.

The PIC18LF8622-I/PT comes in a 80-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. Its extended temperature range ensures reliable operation in harsh environments, making it a suitable choice for industrial, automotive, and consumer electronics.

Overall, the PIC18LF8622-I/PT by Microchip Technology is a powerful and flexible microcontroller that delivers advanced features and reliable performance for sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6051 $85.6051
2+ $82.9290 $165.8580
3+ $80.2540 $240.7620
4+ $77.5790 $310.3160
5+ $69.5541 $347.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess