EN
  • EN
  • DE

PIC18LF67K40-I/MR

Part No PIC18LF67K40-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64VQFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.5K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 47x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC18LF67K40
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1319130-PIC18LF67K40-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC18LF67K40-I/MR CAD Model

Description

Microchip Technology's PIC18LF67K40-I/MR Microcontroller

The PIC18LF67K40-I/MR from Microchip Technology is a high-performance microcontroller unit (MCU) that is part of the PIC18 family, renowned for its robust architecture, rich feature set, and versatility in addressing a wide range of applications. This microcontroller is designed to operate with a low power consumption, making it an ideal choice for battery-powered and power-sensitive applications in the industrial, automotive, and consumer electronics sectors.

With a 64-pin QFN package, the PIC18LF67K40-I/MR provides a compact solution for systems that require a small form factor without compromising on input/output (I/O) capabilities. The device boasts an enhanced mid-range 8-bit architecture with an extended operating voltage of 1.8V to 3.6V, ensuring efficient operation under variable power conditions.

This MCU features a substantial 128 KB of Flash memory, allowing ample space for complex application code and data storage. Additionally, it comes with 4 KB of RAM, which supports efficient data manipulation and buffer storage. The inclusion of 1 KB of EEPROM provides reliable non-volatile memory storage, suitable for saving configuration and user data that must be preserved across power cycles.

Among the advanced peripherals integrated into the PIC18LF67K40-I/MR are:

  • Multiple communication interfaces, including I2C, SPI, and UART, facilitating seamless connectivity with other devices and peripherals.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, enabling precise measurement of analog signals.
  • Five 16-bit timers and one 8-bit timer, providing extensive timing and counting capabilities.
  • Two Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG) module, which are essential for generating precise timing signals, such as for motor control applications.

The device also supports a variety of power management options, including Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which help ensure reliable operation during power-up sequences. The Low-Power Brown-Out Reset (LPBOR) and Extended Watchdog Timer (WDT) enhance the safety and reliability of the system by monitoring and responding to unexpected conditions.

For developers, Microchip offers comprehensive support through its MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC), which streamline the development process and reduce time to market. The PIC18LF67K40-I/MR is not only a powerful MCU choice but also one that comes with the backing of Microchip's extensive resources and support network.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1693 $65.3544
18+ $6.7025 $120.6450
27+ $6.4934 $175.3218
37+ $6.2844 $232.5228
48+ $6.0741 $291.5568
64+ $5.4458 $348.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess