EN
  • EN
  • DE

PIC18LF6722-I/PT

Part No PIC18LF6722-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 086335-PIC18LF6722-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF6722-I/PT CAD Model

Description

Microchip Technology's PIC18LF6722-I/PT Microcontroller

The PIC18LF6722-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful and versatile MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. With its advanced features and capabilities, this microcontroller is an ideal choice for developers looking for a reliable and efficient solution for their embedded projects.

Key Features:

  • Core: The PIC18LF6722-I/PT is built around Microchip's popular PIC18 core, which operates at a maximum speed of 10 MHz. This 8-bit CMOS microcontroller offers a perfect balance between power consumption and processing capability.
  • Memory: It comes with 64 KB of flash program memory, ensuring ample space for complex applications. Additionally, it features 3,840 bytes of RAM and 1 KB of EEPROM for data storage, which is essential for non-volatile memory requirements.
  • I/O and Peripherals: The microcontroller boasts 40 programmable input/output (I/O) pins, giving developers flexibility in interfacing with external devices. It also includes a variety of built-in peripherals such as two Enhanced Capture/Compare/PWM (ECCP) modules, an 8-channel 10-bit Analog-to-Digital Converter (ADC), two analog comparators, and a Master Synchronous Serial Port (MSSP) for SPI and I2C communication.
  • Power Management: The PIC18LF6722-I/PT is designed for low-power operation, featuring Power Management modes like nanoWatt Technology, which significantly reduces power consumption during idle states, making it suitable for battery-operated applications.
  • Temperature Range: This robust MCU operates within an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Package: The device is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive to compact and space-constrained designs.

Applications:

The versatility of the PIC18LF6722-I/PT makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Home appliances
  • Medical devices
  • Security systems

With its combination of performance, memory options, and integrated peripherals, the PIC18LF6722-I/PT from Microchip Technology stands out as a solid choice for designers seeking a feature-rich and reliable microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9036 $55.8072
5+ $22.8953 $114.4765
7+ $22.1798 $155.2586
10+ $21.4643 $214.6430
13+ $20.7488 $269.7344
17+ $18.6024 $316.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess