EN
  • EN
  • DE

MCP103T-240E/LB

Part No MCP103T-240E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.32V LOW SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 003373-MCP103T-240E/LB
Ultra Librarian 3D Model Ultra Librarian MCP103T-240E/LB CAD Model

Description

Product Overview: MCP103T-240E/LB

The MCP103T-240E/LB is a high-quality voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to keep microcontrollers and digital systems operating within safe voltage levels, ensuring reliable performance and preventing data corruption due to unexpected power fluctuations.

Key Features:

  • Voltage Threshold: The MCP103T-240E/LB supervisory circuit has a precision voltage threshold set at 2.40V, which is ideal for monitoring 2.5V power supplies and systems.
  • Reset Timeout: It offers a standard reset timeout of 140 ms minimum, providing ample time for the system to stabilize before it resumes operation.
  • Active-Low Reset: The device features an active-low reset output, which ensures that the connected microcontroller or processor is held in the reset state whenever the monitored voltage falls below the threshold.
  • Temperature Range: Suitable for a wide range of applications, the MCP103T-240E/LB operates over an extended temperature range of -40°C to +85°C.
  • Package Type: This voltage supervisor is available in a compact, 3-pin SOT-23 package, making it easy to integrate into space-constrained designs.

Applications:

The MCP103T-240E/LB is versatile and can be used in various applications, including but not limited to:

  • Portable Electronics
  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Industrial Equipment
  • Automotive Systems

Reliability and Quality:

Microchip Technology is renowned for its commitment to quality and reliability, and the MCP103T-240E/LB is no exception. This voltage supervisor is built to meet high-quality standards, ensuring it delivers consistent performance and longevity in your electronic designs.

With its precise monitoring capabilities and robust design, the MCP103T-240E/LB is an excellent choice for designers and engineers looking to enhance the stability and safety of their power-sensitive digital systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7253 $71.4506
4+ $29.3127 $117.2508
7+ $28.3968 $198.7776
9+ $27.4809 $247.3281
11+ $26.5650 $292.2150
15+ $23.8173 $357.2595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess