EN
  • EN
  • DE

PIC18LF6680T-I/PT

Part No PIC18LF6680T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001079-PIC18LF6680T-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18LF6680T-I/PT CAD Model

Description

Product Overview: PIC18LF6680T-I/PT from Microchip Technology

The PIC18LF6680T-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This versatile and powerful chip is part of the PIC18F family, which is well-regarded for its advanced features tailored to meet the demanding requirements of a wide array of embedded systems.

Designed with an enhanced flash memory technology, the PIC18LF6680T-I/PT ensures reliable storage of your application code with a generous memory size. This MCU operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-operated applications. Its low-power consumption does not compromise its performance, as it is equipped with a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) for precise analog signal measurements, and it also supports multiple communication protocols including CAN (Controller Area Network) for robust and reliable data exchange in automotive and industrial environments.

This MCU comes in a 64-TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained applications while still offering enough pins for complex tasks. The temperature range it operates in is from -40°C to +125°C, ensuring stability and functionality even in extreme conditions.

The PIC18LF6680T-I/PT is not just a microcontroller; it's a solution designed to empower your projects. With its 10 MIPS (Million Instructions per Second) performance at 10 MHz, it can handle a range of applications from automotive systems to industrial automation, consumer electronics, and Internet of Things (IoT) devices. It also includes features like a PWM (Pulse Width Modulation) module, serial communication interfaces like SPI and I2C, and multiple timers, which provide developers with the tools to create responsive and efficient systems.

In summary, the PIC18LF6680T-I/PT by Microchip Technology is a sophisticated and adaptable microcontroller that offers a rich set of features and a perfect balance between power consumption and performance, suitable for designers who need a reliable MCU for their advanced applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7680 $80.3040
6+ $21.9635 $131.7810
9+ $21.2772 $191.4948
12+ $20.5908 $247.0896
15+ $19.9045 $298.5675
20+ $17.8454 $356.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess