EN
  • EN
  • DE

PIC18LF6525-I/PT

Part No PIC18LF6525-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18LF6525
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655665-PIC18LF6525-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF6525-I/PT CAD Model

Description

Microchip Technology's PIC18LF6525-I/PT Microcontroller

The PIC18LF6525-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and power efficiency. This MCU is part of the popular PIC18F family and is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics.

Key Features:

  • Core Processor: The device is built around a powerful PIC18 core with a maximum speed of 40 MHz, providing ample processing power for complex tasks.
  • Program Memory: It comes with 48 KB of flash memory, which is ideal for storing large applications and supports read-while-write capabilities.
  • Data Memory: The MCU includes 3,328 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage.
  • Digital Communication: Equipped with a variety of communication interfaces including one USART, two MSSP (SPI/I2C) modules, and one Enhanced Addressable USART, the PIC18LF6525-I/PT ensures versatile connectivity options.
  • I/O Ports: With up to 40 programmable I/O pins, this microcontroller provides ample flexibility for interfacing with sensors, actuators, and other peripherals.
  • 10-bit Analog-to-Digital Converter: The integrated 10-bit ADC with up to 13 channels allows for precise analog signal measurement.
  • Power Management: As part of the LF series, this MCU is optimized for low-power operation, supporting a wide voltage range from 2.0V to 5.5V and featuring power-saving modes such as Idle and Sleep.

Package and Temperature Range:

The PIC18LF6525-I/PT is offered in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

This MCU is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Consumer electronics
  • Medical devices
  • Communication systems

With its robust set of features, the PIC18LF6525-I/PT from Microchip Technology is a reliable and flexible choice for developers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7279 $68.1837
6+ $18.6486 $111.8916
9+ $18.0658 $162.5922
12+ $17.4830 $209.7960
15+ $16.9003 $253.5045
20+ $15.1520 $303.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess