Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238349-PIC18LF46K22-E/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF46K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF46K22-E/PT CAD Model

Description

Product Overview: PIC18LF46K22-E/PT

The PIC18LF46K22-E/PT is a high-performance, low-power microcontroller from Microchip Technology. This microcontroller is part of the popular PIC18F family, well-known for their robust architecture, versatile features, and wide range of applications. The PIC18LF46K22-E/PT is designed to cater to a variety of embedded systems requiring efficient power management and sophisticated functionality.

Key Features

  • Enhanced Mid-range Core: With a 16-bit instruction set, the PIC18LF46K22-E/PT offers extended capabilities over traditional 8-bit microcontrollers, enabling more complex operations and improved performance.
  • Memory: This device boasts up to 64 KB of flash memory, 4 KB of SRAM, and 1 KB of EEPROM, providing ample space for application code and data storage.
  • Low Power Consumption: As part of the 'LF' series, this microcontroller is optimized for low power, making it suitable for battery-powered and power-sensitive applications.
  • Rich Peripheral Set: A comprehensive set of peripherals includes a 12-bit ADC, multiple PWM channels, communication interfaces like SPI, I2C, and EUSART, which facilitate a wide range of functionalities from sensor interfacing to data communication.
  • Flexible Oscillator Structure: With an internal oscillator and support for various external clock sources, the device provides flexibility for system design and power optimization.
  • Extended Temperature Range: The PIC18LF46K22-E/PT is operational over an industrial temperature range, ensuring reliability under extreme conditions.
  • Surface Mount Package: The TQFP (Thin Quad Flat Pack) package allows for a compact footprint on PCBs, which is essential for space-constrained applications.

Applications

The versatility of the PIC18LF46K22-E/PT makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home automation, IoT devices, and consumer electronics. Its robust feature set allows designers to create sophisticated systems that require efficient power management, connectivity, and real-time control.

Ordering Information

The product is available with the orderable part number PIC18LF46K22-E/PT, where 'E' denotes the extended temperature range, and 'PT' refers to the TQFP package type. For detailed specifications, sample requests, or purchase information, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5537 $52.8759
17+ $6.1979 $105.3643
25+ $6.0043 $150.1075
35+ $5.8106 $203.3710
45+ $5.6169 $252.7605
60+ $5.0358 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention