EN
  • EN
  • DE

PIC18LF4680-I/P

Part No PIC18LF4680-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18LF4680
Other Names PIC18LF4680-I/PR,PIC18LF4680-I/PR,PIC18LF4680-I/PR
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264423-PIC18LF4680-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF4680-I/P CAD Model

Description

Microchip Technology's PIC18LF4680-I/P Microcontroller

The PIC18LF4680-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed with a focus on robustness, versatility, and power efficiency. This 8-bit MCU is part of Microchip's esteemed PIC18F family, known for their enhanced features and operational flexibility that cater to a broad range of applications, from industrial control systems to automotive, consumer electronics, and communication devices.

Key Features:

  • CPU: The PIC18LF4680-I/P is built around a powerful PIC18 core with an extended instruction set for optimized computational performance.
  • Memory: It comes equipped with 32 KB of Flash memory for program storage, 1536 bytes of RAM for data operations, and 256 bytes of EEPROM for non-volatile data storage.
  • Speed: Operating at a maximum frequency of 10 MHz, this MCU provides a swift response for time-sensitive tasks while maintaining efficient power consumption.
  • I/O Ports: It boasts up to 36 programmable input/output pins, offering ample connectivity options for peripheral devices and interfacing with external components.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 16 channels allows for precise analog signal measurement, critical for sensor-based applications.
  • Communication: The MCU features multiple communication interfaces, including USART, SPI, and I²C, facilitating seamless data exchange with other devices.
  • Power Management: With its low-power design, the PIC18LF4680-I/P supports power-saving modes such as Idle and Sleep, significantly extending battery life in portable devices.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability in harsh environments.
  • Packaging: The MCU is offered in a 40-pin PDIP (Plastic Dual In-line Package), simplifying the prototyping phase and making it suitable for through-hole PCB mounting.

Applications:

The versatility of the PIC18LF4680-I/P allows it to be used across a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart sensors
  • Home automation
  • Medical devices

In summary, the PIC18LF4680-I/P microcontroller from Microchip Technology is a robust and versatile component that offers a balanced combination of performance, power efficiency, and a wide range of integrated features, making it an ideal choice for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess