EN
  • EN
  • DE

PIC18LF4620T-I/ML

Part No PIC18LF4620T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18LF4620
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF4620T-I/MLCT,PIC18LF4620T-I/MLDKR,PIC18LF4620T-I/ML-ND,PIC18LF4620T-I/MLTR,PIC18LF4620T-I/ML-NDR
Standard Package 1,600
Win Source Part Number 1319155-PIC18LF4620T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF4620T-I/ML CAD Model

Description

Microchip Technology's PIC18LF4620T-I/ML Microcontroller

The PIC18LF4620T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with a rich set of peripherals and designed to operate with low power consumption.

Operating at a voltage range of 2.0V to 5.5V, the PIC18LF4620T-I/ML is tailored for applications that require varied operating voltages, making it ideal for battery-operated devices and other power-sensitive applications. This particular model comes in a 44-pin QFN (Quad Flat No-leads) package, which is compact and suitable for space-constrained applications.

With a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), this MCU provides precise analog input integration, making it perfect for sensor interfacing and analog signal processing tasks. It also features a large 64KB flash memory and 3968 bytes of RAM, which is ample for complex applications and allows for in-circuit reprogramming and firmware updates, ensuring long-term flexibility and adaptability of the end-product.

The device is equipped with Microchip's nanoWatt Technology, which offers power-managed modes for significant power savings. These modes include Idle, Sleep, and Doze, each providing different levels of power conservation, enabling the design of energy-efficient products without compromising performance.

Communication is a strong suit of the PIC18LF4620T-I/ML, supporting multiple serial communication modules such as USART, SPI, and I2C, thus allowing for easy integration into embedded systems requiring communication with peripherals or other microcontrollers.

The MCU also includes two Capture/Compare/PWM (CCP) modules, which are essential for control applications such as motor control and LED dimming. Additionally, its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module makes it an excellent choice for serial communication tasks.

In conclusion, the PIC18LF4620T-I/ML from Microchip Technology is a versatile and efficient solution for a wide range of applications, from industrial controls to consumer electronics, offering designers a balance between performance and power consumption in a compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7258 $62.9032
8+ $12.9032 $103.2256
12+ $12.5000 $150.0000
17+ $12.0968 $205.6456
22+ $11.6935 $257.2570
29+ $10.4839 $304.0331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess