EN
  • EN
  • DE

OWS4805S1

Part No OWS4805S1
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 264565-OWS4805S1
Ultra Librarian 3D Model Ultra Librarian OWS4805S1 CAD Model

Description

The OWS4805S1 appears to be a DC-DC converter module, likely designed to provide a stable 5V output from a 48V input source. Due to limited publicly available information, a comprehensive description is challenging. However, based on typical characteristics of DC-DC converters, we can infer its purpose and probable functionalities.

This module is intended for use in applications requiring a regulated 5V power supply derived from a 48V source. The module likely features a switching regulator topology for efficient power conversion. The 'S1' suffix may indicate a specific revision or variant of the OWS4805 series.

Applications:

  • Telecommunications equipment power supplies.
  • Industrial control systems requiring isolated 5V power.
  • Networking equipment and servers.
  • Embedded systems and microcontrollers requiring regulated 5V.
  • Powering sensors and actuators in industrial automation.

Features:

  • DC-DC Conversion: Converts a 48V DC input to a regulated 5V DC output.
  • High Efficiency: Likely employs switching regulator technology to maximize power conversion efficiency.
  • Isolation: Potentially provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Overcurrent Protection: Protects the module and connected devices from damage due to excessive current draw.
  • Overvoltage Protection: Prevents output voltage from exceeding safe levels, safeguarding downstream components.
  • Short-Circuit Protection: Automatically shuts down the module in the event of a short circuit, preventing damage.
  • Compact Size: Designed to be small and easy to integrate into various systems.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 5V output, ensuring proper operation of connected devices.
  • Efficient Power Conversion: Minimizes power loss and reduces heat generation, improving overall system efficiency.
  • Enhanced Safety: Isolation (if present) provides protection against electrical hazards and reduces noise.
  • Protection Against Damage: Overcurrent, overvoltage, and short-circuit protection safeguards the module and connected components.
  • Easy Integration: Compact size and standard pinout simplify integration into existing systems.
  • Reduced System Cost: By providing a regulated 5V, the module simplifies power supply design and reduces the need for external components.

Additional Details:

While specific specifications are unavailable, typical DC-DC converter modules have the following characteristics:

  • Input Voltage Range: Likely designed to operate within a tolerance around 48V (e.g., 36V-75V).
  • Output Current: Depends on the specific design, but likely offers an output current rating of several Amperes (e.g., 1A-5A).
  • Isolation Voltage: If isolated, it probably offers isolation up to several kV (e.g., 1.5kV-3kV).
  • Operating Temperature: Typically designed to operate within an industrial temperature range (e.g., -40°C to +85°C).
  • Efficiency: Usually achieves efficiency ratings of 80% or higher.

Consult the manufacturer's datasheet for precise specifications and application guidelines. Without the datasheet, these details are based on common characteristics of similar DC-DC converter modules.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess