EN
  • EN
  • DE

PIC18LF45K22-I/P

Part No PIC18LF45K22-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18LF45
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF45K22IP
Standard Package 10
Win Source Part Number 1319121-PIC18LF45K22-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF45K22-I/P CAD Model

Description

Microchip Technology's PIC18LF45K22-I/P Microcontroller

The PIC18LF45K22-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications. This MCU is part of the popular PIC18 family and is well-suited for projects that require a balance between power efficiency and computational capability. The PIC18LF45K22-I/P operates at a lower voltage range, making it an ideal choice for battery-operated and power-sensitive applications.

With its 40/44-pin package, the PIC18LF45K22-I/P offers ample I/O options for interfacing with sensors, actuators, and other peripherals. It boasts an enhanced mid-range 8-bit architecture with extended instruction set for improved performance. The microcontroller features a large 32KB of flash memory, 1536 bytes of RAM, and 256 bytes of EEPROM, providing plenty of space for complex programs and data storage.

Key specifications of the PIC18LF45K22-I/P include:

  • CPU Speed: Up to 16 MIPS performance
  • Operating Voltage: 1.8V to 3.6V
  • 10-bit, 24-channel Analog-to-Digital Converter (ADC)
  • Two Enhanced Capture/Compare/PWM (ECCP) peripherals
  • Two Master Synchronous Serial Port (MSSP) modules for SPI and I2C communication
  • Two Enhanced USART modules for serial communication
  • Charge Time Measurement Unit (CTMU) for touch sensing applications
  • 25 I/O pins and 5 input-only pins
  • Integrated Watchdog Timer and Brown-out Reset

The MCU also features various power-saving modes, including Idle and Sleep modes, which help reduce power consumption when the device is not in active use. Its versatile set of peripherals and interfaces makes it suitable for applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

For programming and development, the PIC18LF45K22-I/P is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, allowing engineers to focus on creating innovative and robust applications. Additionally, the MCU is compatible with Microchip's in-circuit debuggers and programmers, such as the MPLAB ICD and PICkit™ series, for easy debugging and programming.

Overall, the PIC18LF45K22-I/P from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration for advanced embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,365 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess