EN
  • EN
  • DE

PIC18LF45J11-I/ML

Part No PIC18LF45J11-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238346-PIC18LF45J11-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF45J11
Introduction Date May 15, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF45J11-I/ML CAD Model

Description

Microchip Technology PIC18LF45J11-I/ML Microcontroller

The PIC18LF45J11-I/ML from Microchip Technology is a high-performance microcontroller (MCU) that combines the advantages of the well-known PIC18 family with an array of features designed to support a wide range of applications. This MCU is particularly suitable for applications that require low-power operation, advanced communication protocols, and a high level of integration in a compact package.

Key Features:

  • Core: The MCU is built around a powerful PIC18 core with an extended instruction set for enhanced computational performance.
  • Memory: It boasts 32KB of Flash memory and 4KB of RAM, providing ample space for complex applications and data storage.
  • Speed: With a maximum frequency of 12MHz, this microcontroller is designed for applications that require a good balance between processing speed and power consumption.
  • Low Power: The 'LF' series is optimized for low-power operation, making it ideal for battery-powered devices and energy-saving applications.
  • I/O Ports: It offers 36 I/O pins, providing a generous number of interfaces for peripherals and external devices.
  • Communication: The device includes a range of communication peripherals, such as SPI, I2C, and UART, enabling easy data exchange with other devices.
  • Analog Features: It also features 12-bit Analog-to-Digital Converters (ADCs), comparators, and voltage references for interfacing with analog sensors and devices.
  • Package: The MCU is available in a 44-pin QFN package, which is known for its small footprint and excellent thermal performance.
  • Temperature Range: It operates over an industrial temperature range, which makes it suitable for harsh environments.

The PIC18LF45J11-I/ML is a versatile MCU that is perfect for designers looking to develop advanced applications in areas such as industrial control systems, automotive electronics, IoT devices, and consumer electronics. Its rich set of features and low-power capabilities provide a reliable and efficient solution for sophisticated embedded systems.

Applications:

Some typical applications for the PIC18LF45J11-I/ML include:

  • Smart sensors and instrumentation
  • Automotive accessories and control systems
  • Home automation and smart appliances
  • Portable medical devices
  • Low-power wireless communication devices

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess