EN
  • EN
  • DE

PIC24F08KL301-I/SS

Part No PIC24F08KL301-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC24F08KL301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Quantity per package 67
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930547-PIC24F08KL301-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL301-I/SS CAD Model

Description

Microchip Technology's PIC24F08KL301-I/SS

The PIC24F08KL301-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-constrained and space-limited applications. This 16-bit MCU is part of Microchip's popular PIC24F family and is renowned for its low power consumption, robust feature set, and compact SSOP (Shrink Small Outline Package) form factor.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that offers a balanced trade-off between high performance and low power consumption. It operates at a maximum speed of 32 MHz, providing ample processing power for a wide range of applications.
  • Memory: With 8 KB of flash memory and 1 KB of RAM, the PIC24F08KL301-I/SS offers sufficient space for application code and data storage, making it suitable for moderately complex tasks.
  • I/O and Peripherals: This MCU is equipped with versatile peripherals such as timers, input capture, output compare/PWM, UART, SPI, and I²C interfaces, which facilitate a wide range of functionalities and connectivity options.
  • Power Management: The device features multiple power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption when the MCU is not performing active tasks. This makes it ideal for battery-powered and energy-harvesting systems.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to nine channels, allowing for the interfacing with analog sensors and the conversion of analog signals to digital data.
  • Temperature Range: The MCU operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Package: The SSOP package is space-efficient, making it a great choice for applications where PCB real estate is at a premium.

Applications:

The PIC24F08KL301-I/SS is ideal for a variety of applications, including but not limited to industrial control systems, automotive systems, consumer electronics, medical devices, and IoT (Internet of Things) devices. Its low power capabilities and robust set of features also make it suitable for remote sensing applications and portable devices.

Overall, the PIC24F08KL301-I/SS microcontroller from Microchip Technology is a powerful and flexible solution for designers who require a compact MCU with low power consumption and a rich peripheral set.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess