EN
  • EN
  • DE

PIC18LF4523-I/PT

Part No PIC18LF4523-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 210137-PIC18LF4523-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF4523-I/PT CAD Model

Description

Microchip Technology's PIC18LF4523-I/PT Microcontroller

The PIC18LF4523-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide array of embedded applications. This microcontroller is part of the PIC18F family, which is well-known for its enhanced features, including a rich set of peripherals, robust I/O capabilities, and efficient power management options.

At the heart of the PIC18LF4523-I/PT lies a powerful 8-bit architecture that operates at a maximum speed of 40 MHz. It is equipped with 32KB of flash memory, which provides ample space for application code, and 1,536 bytes of RAM for data storage. Additionally, this MCU offers 256 bytes of EEPROM, which is perfect for non-volatile storage requirements.

This particular model, with its TQFP (Thin Quad Flat Pack) type package, is surface-mountable and features 44 pins. The 'LF' series is specifically designed for low-power operations, making it an excellent choice for battery-powered devices and applications where power conservation is crucial. It operates at a voltage range of 2.0V to 5.5V, allowing for flexibility in various power supply designs.

The PIC18LF4523-I/PT is rich in peripherals, including a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which is ideal for interfacing with analog sensors. It also boasts two Enhanced Capture/Compare/PWM (ECCP) modules, which are invaluable for motor control and other PWM-based applications. The microcontroller also offers multiple serial communication options such as USART, SPI, and I2C for easy connectivity with other devices.

Moreover, the device is equipped with two comparators and a programmable 16-level deep hardware stack, which enhances its interrupt capabilities. The MCU's self-programmable under software control feature simplifies in-system programming and updates, making it a versatile choice for developers.

In summary, the PIC18LF4523-I/PT from Microchip Technology is a robust, feature-rich microcontroller that provides a perfect blend of power efficiency and performance for a wide range of embedded systems. Whether it's for industrial controls, consumer electronics, automotive applications, or IoT devices, this MCU offers the reliability and flexibility needed to drive innovative solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2950 $52.9500
24+ $4.3447 $104.2728
36+ $4.2089 $151.5204
50+ $4.0731 $203.6550
64+ $3.9374 $251.9936
85+ $3.5300 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess